Search
Filters

FT24C08A-USR-T

Part No :
FT24C08A-USR-T
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 8KBIT 1MHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
395+
€0.123
€48.689
930+
€0.104
€96.724
1,430+
€0.101
€144.594
1,965+
€0.098
€193.014
2,530+
€0.095
€241.203
3,375+
€0.086
€289.261
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,731 pieces can ship immediately
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 1.8 V to 5.5 V
Access Time 550ns
Max Frequency 1MHz
Memory Size 8Kb (1K x 8)
Technology EEPROM
Memory Format EEPROM
Status Active
Packaging Reel - TR
Manufacturer Fremont Micro Devices USA
Categories Integrated Circuits
Win Source Part Number 1003320-FT24C08A-USR-T
The FT24C08A-USR-T, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a 8-SOP. The FT24C08A-USR-T is a 8Kb (1K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 1.8 V to 5.5 V
Access Time 550ns
Max Frequency 1MHz
Memory Size 8Kb (1K x 8)
Technology EEPROM
Memory Format EEPROM
Status Active
Packaging Reel - TR
Manufacturer Fremont Micro Devices USA
Categories Integrated Circuits
Win Source Part Number 1003320-FT24C08A-USR-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT24C08A-USR-T
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
FT24C08A-USR-T Price

FT24C08A-USR-T Datasheet
FT24C08A-USR-T Application

FT24C08A-USR-T Replacement
FT24C08A-USR-T Pdf

FT24C08A-USR-T Pinout
FT24C08A-USR-T Image

FT24C08A-USR-T Picture
FT24C08A-USR-T In Stock

FT24C08A-USR-T Distributor
FT24C08A-USR-T Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 6.9A SC59
920
Expandable 5-channel I2C hub
498
IC ADC 12BIT 2.7V 1CH SPI 8-SOIC
52
25 Position D-Sub Plug, Male Pins Connector, Panel Mount, Through Hole, Right Angle Solder
3
High Immunity, Small Form Factor 10/100/1000 Ethernet Physical Layer Transceiver
30
Dual rectifier diodes ultrafast
78
3.3 VOLT HIGH-DENSITY SUPERSYNC II NARROW BUS FIFO
211

Top Sellers