Search
Filters

FT24C256A-USR-T

Part No :
FT24C256A-USR-T
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 256KBIT 1MHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,350 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1040303-FT24C256A-USR-T
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The FT24C256A-USR-T, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a 8-SOP. The FT24C256A-USR-T is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1040303-FT24C256A-USR-T
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT24C256A-USR-T
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
FT24C256A-USR-T Price

FT24C256A-USR-T Datasheet
FT24C256A-USR-T Application

FT24C256A-USR-T Replacement
FT24C256A-USR-T Pdf

FT24C256A-USR-T Pinout
FT24C256A-USR-T Image

FT24C256A-USR-T Picture
FT24C256A-USR-T In Stock

FT24C256A-USR-T Distributor
FT24C256A-USR-T Memory

Image
Mfr.Part No
Description
Stock
Low Cost, Dual/Triple Video Amplifiers
495
MOSFET N-CH 8V 25MA SOT-143R
300
IC TRANSCEIVER 3ST 8BIT 20SOIC
418
MIXED SIGNAL MICROCONTROLLER
87
FAST CMOS OCTAL BUFFER/LINE DRIVER
254
SERVO DRIVER 4.4A 200V LOAD / Servo Drive Of Smartstep Servo Drive
Low-Cost I2C Real-Time Clock/Calendar with SRAM and Battery Switchover
200

Top Sellers