Search
Filters

FT24C512A-USR-T

Part No : FT24C512A-USR-T
Manufacturer : Fremont Micro Devices USA
Catalog : Memory
Description : IC EEPROM 512KBIT 1MHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
€0.427
€46.926
250+
€0.361
€90.225
390+
€0.350
€136.539
535+
€0.339
€181.526
685+
€0.329
€225.023
915+
€0.295
€270.108
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,416 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Quantity per package 2,500
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1040308-FT24C512A-USR-T
Case / Package 8-SOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 1.8 V to 5.5 V
Access Time 550ns
Max Frequency 1MHz
Memory Size 512Kb (64K x 8)
Technology EEPROM
Memory Format EEPROM
Status Active
Packaging Reel - TR
Manufacturer Fremont Micro Devices USA
Categories Integrated Circuits
The FT24C512A-USR-T, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a 8-SOP. The FT24C512A-USR-T is a 512Kb (64K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Quantity per package 2,500
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1040308-FT24C512A-USR-T
Case / Package 8-SOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 1.8 V to 5.5 V
Access Time 550ns
Max Frequency 1MHz
Memory Size 512Kb (64K x 8)
Technology EEPROM
Memory Format EEPROM
Status Active
Packaging Reel - TR
Manufacturer Fremont Micro Devices USA
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT24C512A-USR-T
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
FT24C512A-USR-T Price

FT24C512A-USR-T Datasheet
FT24C512A-USR-T Application

FT24C512A-USR-T Replacement
FT24C512A-USR-T Pdf

FT24C512A-USR-T Pinout
FT24C512A-USR-T Image

FT24C512A-USR-T Picture
FT24C512A-USR-T In Stock

FT24C512A-USR-T Distributor
FT24C512A-USR-T Memory

Image
Mfr.Part No
Description
Stock
10MHz to 500MHz VCO Buffer Amplifiers with Differential Outputs
724
CAP FILM 1500PF 5% 630VDC RADIAL
11
MOSFET N-CH 60V 47A TO-220AB
7300
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
21
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO46-3
3
DIODE ARRAY GP 600V 20A TO3P
330
IC MCU 8BIT 16KB FLASH 32LQFP
115