We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FT25H04T-RB

Part No : FT25H04T-RB
Manufacturer : Fremont Micro Devices USA
Catalog : Memory
Description : IC FLASH 4MBIT 120MHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
395+
$0.127
$50.165
935+
$0.107
$100.045
1,445+
$0.104
$150.280
1,985+
$0.101
$200.485
2,555+
$0.098
$250.390
3,410+
$0.088
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 120MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1040310-FT25H04T-RB
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
The FT25H04T-RB, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a 8-TSSOP. The FT25H04T-RB is a 4Mb (512K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 120MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1040310-FT25H04T-RB
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT25H04T-RB
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
FT25H04T-RB Price

FT25H04T-RB Datasheet
FT25H04T-RB Application

FT25H04T-RB Replacement
FT25H04T-RB Pdf

FT25H04T-RB Pinout
FT25H04T-RB Image

FT25H04T-RB Picture
FT25H04T-RB In Stock

FT25H04T-RB Distributor
FT25H04T-RB Memory

Image
Mfr.Part No
Description
Stock
16-BIT SINGLE CHANNEL, PARALLEL INPUT DIGITAL-TO-ANALOG CONVERTER WITH RAIL VOLTAGE OUTPUT
8
NPN EPITAXIAL PLANAR TYPE (TV TUNER, VHF OSCILLATOR APPLICATIONS)
263
IC TEMP SWITCH RES-PROG SOT23-5
188
IC LOAD SWITCH ULOW 8DSBGA
2608
Surface Mount Fuses NANO2® > Slo-Blo® > 452/454 Series | FUSE BRD MNT 1A 125VAC/VDC 2SMD
41
LinCMOSE PRECISION QUAD OPERATIONAL AMPLIFIERS
1934
IC OTP 4MBIT 90NS 32TSOP
2304