Search
Filters

FT531AA

Part No : FT531AA
Manufacturer : Fremont Micro Devices USA
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,320 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.4V @ 100mA (Typ)
Output Current 250mA
Operating Supply Current 36μA
PSRR 72dB to 60dB (1kHz to 10kHz )
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1040318-FT531AA
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Fremont Micro Devices USA FT531AA, 250mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.4V @ 100mA (Typ) maximum drop voltage. The FT531AA is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.4V @ 100mA (Typ)
Output Current 250mA
Operating Supply Current 36μA
PSRR 72dB to 60dB (1kHz to 10kHz )
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1040318-FT531AA
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT531AA
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
FT531AA Price

FT531AA Datasheet
FT531AA Application

FT531AA Replacement
FT531AA Pdf

FT531AA Pinout
FT531AA Image

FT531AA Picture
FT531AA In Stock

FT531AA Distributor
FT531AA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 6.5MHZ RRO 10SON
119
DIODE ARRAY GP 100V 200MA 6TSSOP
42588
BIPOLAR LINEAR INTEGRATED CIRCUIT (3-TERMINAL 1A POSITIVE ADJUSTABLE REGULATOR)
123
SURFACE MOUNT ZENER DIODE
1033
IC TXRX DUAL RS232 5V 16-TSSOP
51
P-Channel Enhancement-Mode Transistors
52
TRIMMER 1M OHM 0.5W PC PIN
82