Search
Filters

FT839ND1-RT

IC OFFLINE CTRLR CC/CV, 3% CABLE
rohs
Availability: 161 In Stock
Fremont Micro Devices USA FT839ND1-RT is available at WIN SOURCE. Please review product page below for detailed information, including FT839ND1-RT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FT839ND1-RT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 6 V to 30 V
Duty Cycle 47%
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOP
Mounting Surface Mount
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1040342-FT839ND1-RT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 6 V to 30 V
Duty Cycle 47%
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOP
Mounting Surface Mount
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1040342-FT839ND1-RT
FT839ND1-RT Price

FT839ND1-RT Datasheet
FT839ND1-RT Application

FT839ND1-RT Replacement
FT839ND1-RT Pdf

FT839ND1-RT Pinout
FT839ND1-RT Image

FT839ND1-RT Picture
FT839ND1-RT In Stock

FT839ND1-RT Distributor
FT839ND1-RT PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
CAP ARRAY 47PF 50V NP0 0612
14356
Synchronizing Current Mode PWM for Subscriber Line Interface Circuits (SLICs)
3598
HIGH-SPEED 3.3V 16K x 8 DUAL-PORT STATIC RAM
92
HEX ”D” . TYPE FLIP.FLOP
1334
RF Amplifier for CD Players
4770