Search
Filters

0402CS-6N2XGLW

Part No :
0402CS-6N2XGLW
Manufacturer :
Catalog :
Fuses
Description :
Inductor RF Chip Unshielded Wirewound 0.0062uH 2% 250MHz 52Q-Factor Ceramic 0.76A 0.083Ohm DCR 0402 Automotive T/R / Chip Inductors - 0402CS (1005)
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,830 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Coilcraft
Operating Temp Range -40C to 125C
Rad Hardened No
Failure Rate Not Required
Case Size (Inches) 0402
Tolerance (+ or -) 2%
Packaging Tape and Reel
Type RF Chip
Impedance Not Required(ohm)
Inductance 0.0062(uH)
Q 76
Test Frequency 250(MHz)
Core Material Ceramic
Military Standard Not Required
Product Length (mm) 1.19(mm)
Product Depth (mm) 0.64(mm)
Product Height (mm) 0.66(mm)
Technology Wirewound
Self Resonant Frequency 4800(MHz)
DC Current 760(mA)
DC Resistance 0.083(ohm)
Product Diameter (mm) Not Required(mm)
DELETED Compliant
Case Size 0402
Win Source Part Number 057978-0402CS-6N2XGLW
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Family Name 0402CS
Introduction Date December 23, 2008
ECCN EAR99
Country of Origin China, VietnamUnited States of America
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
0402R-6N2K; 0402-6N2K; 0402R-6N2J; 0402-6N2J; 
The 0402CS-6N2XGLW has been designed specifically as a Fuses ,listed in Circuit Protection category. It is produced by Coilcraft ,packaging utilizes environmentally ‘Green’ mold compound. The 0402CS-6N2XGLW is available in our Shenzhen warehouse, its stock code is 763 . Check 0402CS-6N2XGLW real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Coilcraft
Operating Temp Range -40C to 125C
Rad Hardened No
Failure Rate Not Required
Case Size (Inches) 0402
Tolerance (+ or -) 2%
Packaging Tape and Reel
Type RF Chip
Impedance Not Required(ohm)
Inductance 0.0062(uH)
Q 76
Test Frequency 250(MHz)
Core Material Ceramic
Military Standard Not Required
Product Length (mm) 1.19(mm)
Product Depth (mm) 0.64(mm)
Product Height (mm) 0.66(mm)
Technology Wirewound
Self Resonant Frequency 4800(MHz)
DC Current 760(mA)
DC Resistance 0.083(ohm)
Product Diameter (mm) Not Required(mm)
DELETED Compliant
Case Size 0402
Win Source Part Number 057978-0402CS-6N2XGLW
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Family Name 0402CS
Introduction Date December 23, 2008
ECCN EAR99
Country of Origin China, VietnamUnited States of America
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
0402R-6N2K; 0402-6N2K; 0402R-6N2J; 0402-6N2J; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0402CS-6N2XGLW
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
0402CS-6N2XGLW Price

0402CS-6N2XGLW Datasheet
0402CS-6N2XGLW Application

0402CS-6N2XGLW Replacement
0402CS-6N2XGLW Pdf

0402CS-6N2XGLW Pinout
0402CS-6N2XGLW Image

0402CS-6N2XGLW Picture
0402CS-6N2XGLW In Stock

0402CS-6N2XGLW Distributor
0402CS-6N2XGLW Fuses

Image
Mfr.Part No
Description
Stock
8-/16-/32-Bit Microprocessors User’s Manual | IC MPU M680X0 12MHZ 68PGA
80C51 8-bit Flash microcontroller family
127
GPIB TALKER/LISTENER
55
CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES | IC POWER DIST SWITCH DUAL 8-SOIC
2
SINGLE 2-INPUT POSITIVE-NAND GATE
280
SILICON EPITAXIAL PLANAR DIODE
1970
DUAL 2-TO-4 DECODER/DEMULTIPLE
220
P-Channel Enhancement Mode Field Effect Transistor
25

Top Sellers