Search
Filters

0466.375NR

Part No :
0466.375NR
Manufacturer :
Catalog :
Fuses
Description :
FUSE BOARD MNT 375MA 125VAC/VDC
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
310+
€0.1450
€44.972
745+
€0.1200
€89.512
1,150+
€0.1170
€134.079
1,575+
€0.1130
€178.022
2,035+
€0.1100
€222.771
2,730+
€0.0980
€267.267
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 340 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 375mA
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 0.0028
Approvals CSA, UL
Temperature Range - Operating -55°C to 90°C
Nominal Cold Resistance 0.35 Ohm
Win Source Part Number 005067-0466.375NR
Family Name 466
Introduction Date July 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Safety, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Littelfuse Inc. 0466.375NR is available at WIN SOURCE. Please review product page below for detailed information, including 0466.375NR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 0466.375NR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 375mA
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 0.0028
Approvals CSA, UL
Temperature Range - Operating -55°C to 90°C
Nominal Cold Resistance 0.35 Ohm
Win Source Part Number 005067-0466.375NR
Family Name 466
Introduction Date July 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Safety, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0466.375NR
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
0466.375NR Price

0466.375NR Datasheet
0466.375NR Application

0466.375NR Replacement
0466.375NR Pdf

0466.375NR Pinout
0466.375NR Image

0466.375NR Picture
0466.375NR In Stock

0466.375NR Distributor
0466.375NR Fuses

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 1.2A SYNC
16982
IC OPAMP SAMPLE HOLD 4MHZ 8DIP
31
IC POT W/EEPROM DUAL 50K 16-SOIC / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 16-Pin SOIC W
10
IC HDSL ANALOG FRONT END 48SSOP
9
Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers | IC LI-ION/LI-POLY CTRLR 8DFN
465

Top Sellers