Search
Filters

0603SFF075F/32-2

Part No :
0603SFF075F/32-2
Manufacturer :
Catalog :
Fuses
Description :
FUSE BOARD MNT 750MA 32VDC 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 056899-0603SFF075F/32-2
Catalog SFF Series
DC Cold Resistance 0.254 Ohm
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Operating Temperature Range -55°C ~ 125°C
Approvals UL
Melting I2t 0.0064
Breaking Capacity @ Rated Voltage 50A
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Response Time Fast
Voltage Rating - DC 32V
Current Rating 750mA
Fuse Type Board Mount (Cartridge Style Excluded)
Packaging Reel
Series SFF
Family Fuses
Category Circuit Protection
Standard Package 1
Manufacturer TE Connectivity
The 0603SFF075F/32-2 is defined as Fuses ,included in Circuit Protection group. The designer and manufactured of 0603SFF075F/32-2 is TE Connectivity. It is available in WIN SOURCE Shenzhen warehouse. The storage code of 0603SFF075F/32-2 is 1810. More detailed data for 0603SFF075F/32-2, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 056899-0603SFF075F/32-2
Catalog SFF Series
DC Cold Resistance 0.254 Ohm
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Operating Temperature Range -55°C ~ 125°C
Approvals UL
Melting I2t 0.0064
Breaking Capacity @ Rated Voltage 50A
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Response Time Fast
Voltage Rating - DC 32V
Current Rating 750mA
Fuse Type Board Mount (Cartridge Style Excluded)
Packaging Reel
Series SFF
Family Fuses
Category Circuit Protection
Standard Package 1
Manufacturer TE Connectivity
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0603SFF075F/32-2
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
0603SFF075F/32-2 Price

0603SFF075F/32-2 Datasheet
0603SFF075F/32-2 Application

0603SFF075F/32-2 Replacement
0603SFF075F/32-2 Pdf

0603SFF075F/32-2 Pinout
0603SFF075F/32-2 Image

0603SFF075F/32-2 Picture
0603SFF075F/32-2 In Stock

0603SFF075F/32-2 Distributor
0603SFF075F/32-2 Fuses

Image
Mfr.Part No
Description
Stock
Latch/Decoder/Driver Single 4-to-7 Automotive 16-Pin SO EIAJ T/R / IC LATCH/DECDR/DRVR 7SEG 16SOEIA
7
IC REG LDO 5V 0.1A TO220AB
TRANS PREBIAS DUAL NPN MINI6
350
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 2NH 900MA 150 MOHM SMD
2000
2.0 AMPS. Surface Mount Schottky Barrier Rectifiers
1500
CAP FILM 0.47UF 10% 450VDC RAD
180
MOSFET N-CH 250V 2.2A 8-SOIC
2627

Top Sellers