Search
Filters

0603SFF350F/32-2

Part No :
0603SFF350F/32-2
Manufacturer :
Catalog :
Fuses
Description :
FUSE BOARD MOUNT 3.5A 32VDC 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,529 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 056903-0603SFF350F/32-2
Catalog SFF Series
DC Cold Resistance 0.025 Ohm
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Operating Temperature Range -55°C ~ 125°C
Approvals UL
Melting I2t 0.295
Breaking Capacity @ Rated Voltage 35A
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Response Time Fast
Voltage Rating - DC 32V
Current Rating 3.5A
Fuse Type Board Mount (Cartridge Style Excluded)
Packaging Reel
Series SFF
Family Fuses
Category Circuit Protection
Standard Package 1
Manufacturer TE Connectivity
The 0603SFF350F/32-2 is defined as Fuses ,included in Circuit Protection group. The designer and manufactured of 0603SFF350F/32-2 is TE Connectivity. It is available in WIN SOURCE Shenzhen warehouse. The storage code of 0603SFF350F/32-2 is 1820. More detailed data for 0603SFF350F/32-2, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 056903-0603SFF350F/32-2
Catalog SFF Series
DC Cold Resistance 0.025 Ohm
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Operating Temperature Range -55°C ~ 125°C
Approvals UL
Melting I2t 0.295
Breaking Capacity @ Rated Voltage 35A
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Response Time Fast
Voltage Rating - DC 32V
Current Rating 3.5A
Fuse Type Board Mount (Cartridge Style Excluded)
Packaging Reel
Series SFF
Family Fuses
Category Circuit Protection
Standard Package 1
Manufacturer TE Connectivity
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0603SFF350F/32-2
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
0603SFF350F/32-2 Price

0603SFF350F/32-2 Datasheet
0603SFF350F/32-2 Application

0603SFF350F/32-2 Replacement
0603SFF350F/32-2 Pdf

0603SFF350F/32-2 Pinout
0603SFF350F/32-2 Image

0603SFF350F/32-2 Picture
0603SFF350F/32-2 In Stock

0603SFF350F/32-2 Distributor
0603SFF350F/32-2 Fuses

Image
Mfr.Part No
Description
Stock
10Ω, Quad, SPST, CMOS Analog Switches
968
IC BUS SWITCH QUAD QUICK 16-QSOP
498
NTC THERMISTOR 100K OHM 10% 1206
400

Top Sellers