Search
Filters

0603SFF600F/24-2

Part No :
0603SFF600F/24-2
Manufacturer :
Catalog :
Fuses
Description :
FUSE BOARD MOUNT 6A 24VDC 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 65 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family Fuses
Series SFF
Packaging Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 6A
Voltage Rating - DC 24V
Response Time Fast
Package 0603 (1608 Metric)
Mounting Style SMD/SMT
Breaking Capacity @ Rated Voltage 35A
Melting I2t 1.125
Approvals UL
Operating Temperature Range -55°C ~ 125°C
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
DC Cold Resistance 0.012 Ohm
Catalog SFF Series
Win Source Part Number 056905-0603SFF600F/24-2
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
The 0603SFF600F/24-2 is defined as Fuses ,included in Circuit Protection group. The designer and manufactured of 0603SFF600F/24-2 is TE Connectivity. It is available in WIN SOURCE Shenzhen warehouse. The storage code of 0603SFF600F/24-2 is 1825. More detailed data for 0603SFF600F/24-2, feel free to contact us.
Products specifications
ECAD Module
Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family Fuses
Series SFF
Packaging Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 6A
Voltage Rating - DC 24V
Response Time Fast
Package 0603 (1608 Metric)
Mounting Style SMD/SMT
Breaking Capacity @ Rated Voltage 35A
Melting I2t 1.125
Approvals UL
Operating Temperature Range -55°C ~ 125°C
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
DC Cold Resistance 0.012 Ohm
Catalog SFF Series
Win Source Part Number 056905-0603SFF600F/24-2
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0603SFF600F/24-2
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
0603SFF600F/24-2 Price

0603SFF600F/24-2 Datasheet
0603SFF600F/24-2 Application

0603SFF600F/24-2 Replacement
0603SFF600F/24-2 Pdf

0603SFF600F/24-2 Pinout
0603SFF600F/24-2 Image

0603SFF600F/24-2 Picture
0603SFF600F/24-2 In Stock

0603SFF600F/24-2 Distributor
0603SFF600F/24-2 Fuses

Image
Mfr.Part No
Description
Stock
20A, 60V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFETs | MOSFET N-CH 60V 20A DPAK
1587
IC REG LDO 3.3V 0.2A 5TSOP
170
IC CARDBUS SNGL & PCMCIA 16-QSOP / Single-Channel CardBus and PCMCIA VCC/VPP Power-Switching Network
87
Microprocessor Supervisory Circuits | IC SUPER MPU 4.65 100MA 16DIP
316
Monolithic Digital IC For Fan Motor Single-Phase Full-Wave Pre-Driver with Speed Control Function
2331
MOSFET N-CH 40V 75A TO-220AB
827

Top Sellers