Search
Filters

0603SFS250F/32-2

Part No :
0603SFS250F/32-2
Manufacturer :
Catalog :
Fuses
Description :
FUSE BOARD MOUNT 2.5A 32VDC 0603
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
680+
€0.0660
€44.785
1,590+
€0.0560
€89.151
2,460+
€0.0540
€133.553
3,390+
€0.0530
€178.009
4,390+
€0.0510
€222.705
5,770+
€0.0460
€267.036
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 680 pcs
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
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Halogen Free Compliant
ECCN EAR99
Introduction Date November 09, 2015
Win Source Part Number 056907-0603SFS250F/32-2
Catalog SFS Series
DC Cold Resistance 0.041 Ohm
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Operating Temperature Range -55°C ~ 125°C
Approvals UL
Melting I2t 0.63
Breaking Capacity @ Rated Voltage 50A
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Response Time Slow
Voltage Rating - DC 32V
Current Rating 2.5A
Fuse Type Board Mount (Cartridge Style Excluded)
Packaging Reel
Series SFS
Family Fuses
Category Circuit Protection
Standard Package 1
Manufacturer TE Connectivity
The 0603SFS250F/32-2 is defined as Fuses ,included in Circuit Protection group. The designer and manufactured of 0603SFS250F/32-2 is TE Connectivity. It is available in WIN SOURCE Shenzhen warehouse. The storage code of 0603SFS250F/32-2 is 1828. More detailed data for 0603SFS250F/32-2, feel free to contact us.
Products specifications
ECAD Module
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Halogen Free Compliant
ECCN EAR99
Introduction Date November 09, 2015
Win Source Part Number 056907-0603SFS250F/32-2
Catalog SFS Series
DC Cold Resistance 0.041 Ohm
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Operating Temperature Range -55°C ~ 125°C
Approvals UL
Melting I2t 0.63
Breaking Capacity @ Rated Voltage 50A
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Response Time Slow
Voltage Rating - DC 32V
Current Rating 2.5A
Fuse Type Board Mount (Cartridge Style Excluded)
Packaging Reel
Series SFS
Family Fuses
Category Circuit Protection
Standard Package 1
Manufacturer TE Connectivity
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0603SFS250F/32-2
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
0603SFS250F/32-2 Price

0603SFS250F/32-2 Datasheet
0603SFS250F/32-2 Application

0603SFS250F/32-2 Replacement
0603SFS250F/32-2 Pdf

0603SFS250F/32-2 Pinout
0603SFS250F/32-2 Image

0603SFS250F/32-2 Picture
0603SFS250F/32-2 In Stock

0603SFS250F/32-2 Distributor
0603SFS250F/32-2 Fuses

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT SER 16-WCSP
300
Quad 2-input AND gate
1359
8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS | IC DAC 8BIT A-OUT 16TSSOP
5

Top Sellers