Search
Filters

2410SFV0.50FM/125-2

FUSE BRD MNT 500MA 250VAC 125VDC
Manufacturer: TE Connectivity
rohs
Quantity
Price
Ext. Price
470+
€0.063
€29.610
2,000+
€0.063
€126.000
5,400+
€0.054
€291.600
Availability: 4,093 In Stock
This product has a minimum quantity of 470

The 2410SFV0.50FM/125-2 is defined as Fuses ,included in Circuit Protection group. The designer and manufactured of 2410SFV0.50FM/125-2 is TE Connectivity. It is available in WIN SOURCE Shenzhen warehouse. The storage code of 2410SFV0.50FM/125-2 is 8133. More detailed data for 2410SFV0.50FM/125-2, feel free to contact us.

Products specifications
Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family Fuses
Series 2410
Packaging Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 500mA
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Package 2410 (6125 Metric)
Mounting Style SMD/SMT
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.1
Approvals UL
Operating Temperature Range -55°C ~ 125°C
Size / Dimension 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
DC Cold Resistance 0.231 Ohm
Catalog 2410 SFV Series
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 095025-2410SFV0.50FM/125-2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family Fuses
Series 2410
Packaging Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 500mA
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Package 2410 (6125 Metric)
Mounting Style SMD/SMT
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.1
Approvals UL
Operating Temperature Range -55°C ~ 125°C
Size / Dimension 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
DC Cold Resistance 0.231 Ohm
Catalog 2410 SFV Series
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 095025-2410SFV0.50FM/125-2
2410SFV0.50FM/125-2 Price

2410SFV0.50FM/125-2 Datasheet
2410SFV0.50FM/125-2 Application

2410SFV0.50FM/125-2 Replacement
2410SFV0.50FM/125-2 Pdf

2410SFV0.50FM/125-2 Pinout
2410SFV0.50FM/125-2 Image

2410SFV0.50FM/125-2 Picture
2410SFV0.50FM/125-2 In Stock

2410SFV0.50FM/125-2 Distributor
2410SFV0.50FM/125-2 Fuses

Image
Mfr.Part No
Description
Stock
FIXED IND 220NH 100MA 550 MOHM
20000
TVS DIODE 32VWM 40VC 0603
6107
DIODE ZENER 5.6V 500MW LLDS
342022
DIODE ZENER 3.3V 500MW SOD80C
12500
20V N-CHANNEL ENHANCEMENT MODE MOSFET
34991