The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MMSZ4706

Part No MMSZ4706
Manufacturer ON Semiconductor
Catalog Newest Parts
Description ZENER DIODES | DIODE ZENER 19V 500MW SOD123
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
Pricing & Ordering $0.107 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
345+
$0.1460
$50.370
835+
$0.1200
$100.200
1,295+
$0.1160
$150.220
1,790+
$0.1120
$200.480
2,295+
$0.1090
$250.155
3,095+
$0.0970
$300.215
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 63,200 pieces
MOQ: 345 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 19V
Tolerance ±5%
Maximum Power 500mW
Current - Reverse Leakage at Vr 50nA at 14.4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ4706
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225478-MMSZ4706
Manufacturer Homepage www.vishay.com
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient

Description

ON Semiconductor MMSZ4706 Zener Diode

The ON Semiconductor MMSZ4706 is a high-quality, surface-mount Zener diode that offers a Zener voltage of 3.6 volts. This diode is designed for applications requiring voltage regulation and is commonly used in a variety of electronic circuits for its ability to stabilize voltage levels.

Key Features

  • Zener Voltage: 3.6V with a tolerance of ±5%, providing precise voltage regulation for your circuit needs.
  • Power Dissipation: Capable of dissipating up to 500 mW, making it suitable for moderate power applications.
  • Package: Comes in a standard SOD-123 package, which is compact and ideal for space-constrained applications.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliable performance across a wide range of environmental conditions.
  • Surface Mount Device: Designed for easy integration into automated PCB assembly processes, reducing manufacturing time and costs.

Applications

The MMSZ4706 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MMSZ4706 Zener diode is no exception, built to meet high standards to ensure stable performance and longevity in your electronic designs.

Environmental Compliance

The MMSZ4706 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

Whether you are designing power management systems or looking to protect sensitive electronics, the ON Semiconductor MMSZ4706 Zener diode offers a reliable solution for your voltage regulation needs.