Search
Filters

50KST60-01-2-03N

Part No :
50KST60-01-2-03N
Manufacturer :
Catalog :
Rotary Switches
Description :
SWITCH ROTARY 3POS 150MA 115V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,178 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Grayhill Inc.
Status Active
Number of Positions 3
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP3T
Contact Timing Non-Shorting (BBM)
Current Rating 150mA (AC), 200mA (DC)
Voltage Rating - AC 115V
Voltage Rating - DC 28V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 60°
Contact Finish Gold
Mounting Panel Mount
Termination Style Solder Lug
Features Process Sealed
Depth Behind Panel 18.77mm
Panel Cutout Dimensions Circular - 9.65mm Dia
Operating Force, Torque 8 to 24 in-oz
Win Source Part Number 1102629-50KST60-01-2-03N
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The 50KST60-01-2-03N is defined as Rotary Switches ,included in Switches group. The designer and manufactured of 50KST60-01-2-03N is Grayhill Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of 50KST60-01-2-03N is 519440. More detailed data for 50KST60-01-2-03N, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer Grayhill Inc.
Status Active
Number of Positions 3
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP3T
Contact Timing Non-Shorting (BBM)
Current Rating 150mA (AC), 200mA (DC)
Voltage Rating - AC 115V
Voltage Rating - DC 28V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 60°
Contact Finish Gold
Mounting Panel Mount
Termination Style Solder Lug
Features Process Sealed
Depth Behind Panel 18.77mm
Panel Cutout Dimensions Circular - 9.65mm Dia
Operating Force, Torque 8 to 24 in-oz
Win Source Part Number 1102629-50KST60-01-2-03N
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 50KST60-01-2-03N
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
50KST60-01-2-03N Price

50KST60-01-2-03N Datasheet
50KST60-01-2-03N Application

50KST60-01-2-03N Replacement
50KST60-01-2-03N Pdf

50KST60-01-2-03N Pinout
50KST60-01-2-03N Image

50KST60-01-2-03N Picture
50KST60-01-2-03N In Stock

50KST60-01-2-03N Distributor
50KST60-01-2-03N Rotary Switches

Image
Mfr.Part No
Description
Stock
Surface Mount Automotive Transient Voltage Suppressors
900
IND,FPC 0.375UH 45APK 2PAD SMT
37
TRIPLE 3-INPUT POSITIVE-NOR GATE | IC GATE NOR 3CH 3-INP 14TSSOP
6
IC SUPERVISOR MPU 16-DIP
28
LASER DIODE 1 310 nm AlGaInAs MQW-DFB LASER DIODE FOR 10 Gb/s BASE-LR/LW APPLICATION
4
Monolithic; Standard Series
15

Top Sellers