Search
Filters

71AS30-08-1-12N-F

Part No :
71AS30-08-1-12N-F
Manufacturer :
Catalog :
Rotary Switches
Description :
SWITCH ROTARY 12POS 250MA 115V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Grayhill Inc.
Series 71
Number of Positions 12
Index Stops Fixed
Number of Decks 8
Number of Poles per Deck 1
Circuit per Deck SP12T
Contact Timing Non-Shorting (BBM)
Current Rating 250mA (AC/DC)
Voltage Rating - AC 115V
Voltage Rating - DC 30V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver Alloy
Mounting Panel Mount
Termination Style Solder Lug
Features Shaft and Panel Sealed
Depth Behind Panel 65.20mm
Operating Force, Torque 4 ~ 32 in-oz
Win Source Part Number 768812-71AS30-08-1-12N-F
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Grayhill Inc. 71AS30-08-1-12N-F is available at WIN SOURCE. Please review product page below for detailed information, including 71AS30-08-1-12N-F price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 71AS30-08-1-12N-F to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer Grayhill Inc.
Series 71
Number of Positions 12
Index Stops Fixed
Number of Decks 8
Number of Poles per Deck 1
Circuit per Deck SP12T
Contact Timing Non-Shorting (BBM)
Current Rating 250mA (AC/DC)
Voltage Rating - AC 115V
Voltage Rating - DC 30V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver Alloy
Mounting Panel Mount
Termination Style Solder Lug
Features Shaft and Panel Sealed
Depth Behind Panel 65.20mm
Operating Force, Torque 4 ~ 32 in-oz
Win Source Part Number 768812-71AS30-08-1-12N-F
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 71AS30-08-1-12N-F
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
71AS30-08-1-12N-F Price

71AS30-08-1-12N-F Datasheet
71AS30-08-1-12N-F Application

71AS30-08-1-12N-F Replacement
71AS30-08-1-12N-F Pdf

71AS30-08-1-12N-F Pinout
71AS30-08-1-12N-F Image

71AS30-08-1-12N-F Picture
71AS30-08-1-12N-F In Stock

71AS30-08-1-12N-F Distributor
71AS30-08-1-12N-F Rotary Switches

Image
Mfr.Part No
Description
Stock
ESP32 WIFI BLUETOOTH / The ESP32-PICO-D4 is a System-in-Package (SiP) module that is based on ESP32, providing complete Wi-Fi and Bluetooth functionalities
139
TVS DIODE 53VWM 85VC SMB
1600
LMV771/LMV772/LMV772Q/LMV774 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
109
IC MULTIPLEXER 8X1 16SOIC
740
32 KHZ CLOCK CMOS IC WITH DIGITAL TRIMMING
250
IC MCU 8BIT 64KB FLASH 64TQFP / MCU 8-bit AVR RISC 64KB Flash 3.3V/5V 64-Pin TQFP Tray
13
IC RF TXRX+MCU BLUETOOTH 40VFQFN
87

Top Sellers