Search
Filters

97R08SRT

Part No :
97R08SRT
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 25MA 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Grayhill Inc.
Series 97
Packaging Reel package
Circuit SPST
Number of Positions 8
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.061" (1.55mm)
Mounting SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyamide (PA), Nylon
Length 0.448" (11.39mm)
Operating Temperature Range -40°C ~ 85°C
Mechanical Life 1,000 Cycles
Win Source Part Number 766545-97R08SRT
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name 97R
Introduction Date January 07, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Grayhill Inc. 97R08SRT is available at WIN SOURCE. Please review product page below for detailed information, including 97R08SRT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 97R08SRT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer Grayhill Inc.
Series 97
Packaging Reel package
Circuit SPST
Number of Positions 8
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.061" (1.55mm)
Mounting SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyamide (PA), Nylon
Length 0.448" (11.39mm)
Operating Temperature Range -40°C ~ 85°C
Mechanical Life 1,000 Cycles
Win Source Part Number 766545-97R08SRT
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name 97R
Introduction Date January 07, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 97R08SRT
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
97R08SRT Price

97R08SRT Datasheet
97R08SRT Application

97R08SRT Replacement
97R08SRT Pdf

97R08SRT Pinout
97R08SRT Image

97R08SRT Picture
97R08SRT In Stock

97R08SRT Distributor
97R08SRT DIP Switches

Image
Mfr.Part No
Description
Stock
I2C BUS EEPROM (2-Wire)
1316
Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 20SSOP
165
Analog Multiplexer Single 16:1 28-Pin PDIP W / IC MULTIPLEXER 16X1 28DIP
116
IC MCU 32BIT 256KB FLASH 144LQFP
Zener Voltage Regulators | DIODE ZENER 6.2V 200MW SOD323
169

Top Sellers