Search
Filters

MPU-3050

Part No :
MPU-3050
Manufacturer :
Catalog :
Gyroscopes
Description :
GYRO/ACCELEROMETER 3-AXIS 24QFN
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
18+
€2.5440
€45.784
42+
€2.1060
€88.435
64+
€2.0430
€130.753
88+
€1.9810
€174.280
114+
€1.9170
€218.540
151+
€1.7290
€261.126
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 9,662 pieces
MOQ: 18 pcs
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
Manufacturer InvenSense
Standard Package 1
Category Sensors Transducers
Family Gyroscopes
Series Motion Processing Unit
Range °/s ±250°/s ±500°/s ±1000°/s ±2000°/s
Sensitivity 131LSB/(°/s) 65.5LSB/(°/s) 32.8LSB/(°/s) 16.4LSB/(°/s)
Typical Bandwidth 30kHz
Operating Supply Voltage 2.1V ~ 3.6V
Current - Supply 5.9mA
Output Type I2C
Operating Temperature Range -40°C ~ 105°C
Package 24-VFQFN Exposed Pad
Manufacturer Device Package 24-QFN (4x4)
Catalog MPU-3000 Series
Win Source Part Number 088953-MPU-3050
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
The MPU-3050 is defined as Gyroscopes ,included in Sensors,Transducers group. The designer and manufactured of MPU-3050 is TDK InvenSense. It is available in WIN SOURCE PHI warehouse. The storage code of MPU-3050 is 240035. More detailed data for MPU-3050, feel free to contact us.
Products specifications
ECAD Module
Manufacturer InvenSense
Standard Package 1
Category Sensors Transducers
Family Gyroscopes
Series Motion Processing Unit
Range °/s ±250°/s ±500°/s ±1000°/s ±2000°/s
Sensitivity 131LSB/(°/s) 65.5LSB/(°/s) 32.8LSB/(°/s) 16.4LSB/(°/s)
Typical Bandwidth 30kHz
Operating Supply Voltage 2.1V ~ 3.6V
Current - Supply 5.9mA
Output Type I2C
Operating Temperature Range -40°C ~ 105°C
Package 24-VFQFN Exposed Pad
Manufacturer Device Package 24-QFN (4x4)
Catalog MPU-3000 Series
Win Source Part Number 088953-MPU-3050
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPU-3050
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
MPU-3050 Price

MPU-3050 Datasheet
MPU-3050 Application

MPU-3050 Replacement
MPU-3050 Pdf

MPU-3050 Pinout
MPU-3050 Image

MPU-3050 Picture
MPU-3050 In Stock

MPU-3050 Distributor
MPU-3050 Gyroscopes

Image
Mfr.Part No
Description
Stock
CAP TANT 100UF 6.3V 20% 1611
400
IC BUCK SYNC ADJ 3A TO-PMOD-7
TVS DIODE 8.5VWM 14.4VC SMF
1401
LNB Supply Voltage Regulator 8V to 14V 16-Pin QFN EP T/R / IC REG SGL LNB CONTROL 16QFN
704
IC TRANSCEIVER 1/1 8SOIC
48
P-Ch 30V Fast Switching MOSFETs
1024
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
447
3.3 V octal transceiver with 30 W termination resistors; 3-state
25

Top Sellers