Search
Filters

RS5805

BOX ABS GRAY 10"L X 8.03"W
Manufacturer: Hammond Manufacturing
rohs
Availability: 65,000 In Stock
The RS5805 is defined as Boxes ,included in Boxes,Enclosures,Racks group. The designer and manufactured of RS5805 is Hammond Manufacturing. It is available in WIN SOURCE PHI warehouse. The storage code of RS5805 is 458677. More detailed data for RS5805, feel free to contact us.
Products specifications
Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 5.000" (127.00mm)
Area (L x W) 80.3" (518cm)
Design Cover Included
Material Plastic, ABS
Color Gray
Thickness 0.069" (1.75mm)
Features PCB Supports, Sealed
Ratings IP65
Material Flammability Rating UL94 HB
Shipping Info Shipped from Digi-Key
Weight 1 lb (453.59g)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1043579-RS5805
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 5.000" (127.00mm)
Area (L x W) 80.3" (518cm)
Design Cover Included
Material Plastic, ABS
Color Gray
Thickness 0.069" (1.75mm)
Features PCB Supports, Sealed
Ratings IP65
Material Flammability Rating UL94 HB
Shipping Info Shipped from Digi-Key
Weight 1 lb (453.59g)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1043579-RS5805
RS5805 Price

RS5805 Datasheet
RS5805 Application

RS5805 Replacement
RS5805 Pdf

RS5805 Pinout
RS5805 Image

RS5805 Picture
RS5805 In Stock

RS5805 Distributor
RS5805 Boxes

Image
Mfr.Part No
Description
Stock
HEX INVERTER WITH OPEN-COLLECTOR OUTPUTS
1670
DUAL UART WITH 16-BYTE TRANSMIT AND RECEIVE FIFOS
3
HIGH-VOLTAGE, HIGH SLEW RATE, WIDEBAND FET-INPUT OPERATIONAL AMPLIFIER
1825
HIGH OUTPUT CURRENT LOW POWER, LOW NOISE OPERATIONAL AMPLIFIERS
5028
1W Isolated DC/DC Converter
112
IC PROC BRIDGE PCI-HOST 64TSSOP
7509