The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

Hard To Find : 28941 Products

Sourcing hard-to-find electronic components in the open market is a time-consuming work. WIN SOURCE ELECTRONICS specializes in offering obsolete & end-of-life Hard To Find products, with in-stock inventory, datasheets and online purchasing. Find needed electronic parts, please review our online inventory below.
Low Voltage Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20TSSOP
2520 pieces
rohs ECAD
NXP
Octal D-type flip-flop; positive edge-trigger; 3-state | IC FF D-TYPE SNGL 8BIT 20SOIC
45000 pieces
rohs ECAD
LC2MOS Microprocessor-Compatible 14-Bit DAC
IC OPAMP GP 2 CIRCUIT 8SOIC
22180 pieces
rohs ECAD
NXP
NAND Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input NAND gate | IC GATE NAND 4CH 2-INP 14SOIC
79880 pieces
rohs ECAD
Quad-Channel, 14-Bit, 500-MSPS Telecom Receiver Device
10000 pieces
rohs Datasheets ECAD
RES SMD 270 OHM 1% 3W 5322
Very High Common-Mode Voltage Precision Difference Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
54960 pieces
rohs Datasheets ECAD
8-/10-/12-Bit, High Bandwidth Multiplying DACs with Parallel Interface | IC DAC 10BIT A-OUT 20TSSOP
1440 pieces
rohs ECAD
8-/10-/12-Bit, High Bandwidth Multiplying DACs with Parallel Interface
1451 pieces
rohs Datasheets ECAD
Tactical Grade, Ten Degrees of Freedom Inertial Sensor | IMU ACCEL/GYRO/MAG SPI 24ML
120 pieces
ECAD
Evaluation Board User Guide | IMU ACCEL/GYRO 3-AXIS SPI 24ML
200 pieces
ECAD
16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
44 pieces
rohs ECAD
DC Input , Half-Pitch Phototransistor Optocoupler
5000 pieces
rohs ECAD
Specified Over a Range of Sample Rates. | IC ADC 12BIT SAR SOT23-6
144523 pieces
ECAD
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter | IC ADC 12BIT SAR SOT23-6
144623 pieces
ECAD
IC CPLD 160MC 6NS 160QFP
119 pieces
Datasheets ECAD
ADC0808/ADC0809 8-Bit μP Compatible A/D Converters with 8-Channel Multiplexer | IC ADC 8BIT SAR 28PLCC
1000 pieces
ECAD
20 STERN AVE SPRINGFIELD,NEW JERSEY 07081 U.S.A
8-Bit 2 ms Serial I/O A/D Converters with MUX, Reference, and Track/Hold
8-Bit High-Speed Serial I/O A/D Converters with Multiplexer Options, Voltage Reference, and Track/Hold Function
150mA NanoPower™ LDO Linear Regulator
IC DAC 8BIT A-OUT 16SOIC
17600 pieces
rohs ECAD
4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA and AC Excitation
25650 pieces
Datasheets ECAD
Isolated Half-Bridge Driver with Integrated Isolated High-Side Supply
6143 pieces
rohs Datasheets ECAD
Wide Temperature Range Version 4 M SRAM (512-kword × 8-bit)
129 pieces
ECAD
Quad-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
90000 pieces
ECAD
NXP
Octal buffer/line driver; 3-state
56100 pieces
rohs ECAD
Microprocessor-Compatible ANALOG-TO-DIGITAL CONVERTER
NXP
Single 12 bits ADC, up to 40 MHz, 55 MHz or 70 MHz
CMOS High Speed 8-Bit A/D Converter with Track/Hold Function
8-Bit uP Compatible A/D Converters with 8-Channel Multiplexer
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 135V D618SL
19 pieces
ECAD
LED BLUE CLEAR SMD R/A
SILICON SCHOTTKY BARRIER UHF TV TUNER MIXER
Piezoelectric SAW BPF (700 to 1000 MHz)
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
For 3.5inch HDD Motor Comb IC
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 10V 17V P600
8-Bit Dual Supply Translating Transceiver with 3-STATE Outputs | IC TRNSLTR BIDIRECTIONAL 24TSSOP
130000 pieces
rohs ECAD
256 Kilobit (32 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
4800P Series - Thick Film Surface Mounted Medium Body | RES ARRAY 15 RES 1K OHM 16SOIC
1623 pieces
rohs ECAD
N-Channel 20-V (D-S) MOSFET