The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

HIN200CB

Part No HIN200CB
Manufacturer Harris Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSMITTER/RECEIVER
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
Pricing & Ordering $8.763 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$12.3890
$61.945
10+
$10.1650
$101.650
16+
$9.8480
$157.568
21+
$9.5300
$200.130
28+
$9.2120
$257.936
37+
$8.2590
$305.583
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,500 pieces
MOQ: 5 pcs
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
Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Harris Corporation
Package Bulk
Product Status Active
Type Driver
Protocol RS232
Number of Drivers/Receivers 5/0
Receiver Hysteresis 500 mV
Data Rate 120Kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 247 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 597908-HIN200CB
Fake Threat In the Open Market 56pct.

Description

The 597908-HIN200CB is a driver integrated circuit (IC) designed for interface applications such as drivers and transceivers. It is part of the Harris Corporation's integrated circuits (ICs) series. The driver operates with the RS232 protocol and has 5 drivers and no receivers, making it suitable for one-way communication. The receiver hysteresis is set at 500 mV, ensuring reliable data reception. The data rate supported by this driver is 120Kbps. The voltage supply ranges from 4.75V to 5.25V, making it suitable for various power sources. The 20-SOIC package allows for surface mount mounting. The operating temperature range is 0°C to 70°C. With its reliable performance and wide operating range, the 597908-HIN200CB is an active and versatile component in the field of interface applications.