Search
Filters

Q2-F-1/2-01-SS200FT

Part No :
Q2-F-1/2-01-SS200FT
Manufacturer :
Catalog :
Heat Shrink Tubing
Description :
HEATSHRNK POLY Q2F 1/2" BLK 200'
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires - Management
Manufacturer Qualtek
Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 200.0' (61.0m)
Inner Diameter - Supplied 0.500" (12.70mm)
Inner Diameter - Recovered 0.250" (6.35mm)
Recovered Wall Thickness 0.024" (0.61mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Temperature Range - Operating -55°C to 135°C
Shrink Temperature 70°C
Win Source Part Number 102194-Q2-F-1/2-01-SS200FT
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
The Q2-F-1/2-01-SS200FT is defined as Heat Shrink Tubing ,included in Cables,Wires - Management group. The designer and manufactured of Q2-F-1/2-01-SS200FT is Qualtek. It is available in WIN SOURCE Shenzhen warehouse. The storage code of Q2-F-1/2-01-SS200FT is 285332. More detailed data for Q2-F-1/2-01-SS200FT, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires - Management
Manufacturer Qualtek
Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 200.0' (61.0m)
Inner Diameter - Supplied 0.500" (12.70mm)
Inner Diameter - Recovered 0.250" (6.35mm)
Recovered Wall Thickness 0.024" (0.61mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Temperature Range - Operating -55°C to 135°C
Shrink Temperature 70°C
Win Source Part Number 102194-Q2-F-1/2-01-SS200FT
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for Q2-F-1/2-01-SS200FT
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
Q2-F-1/2-01-SS200FT Price

Q2-F-1/2-01-SS200FT Datasheet
Q2-F-1/2-01-SS200FT Application

Q2-F-1/2-01-SS200FT Replacement
Q2-F-1/2-01-SS200FT Pdf

Q2-F-1/2-01-SS200FT Pinout
Q2-F-1/2-01-SS200FT Image

Q2-F-1/2-01-SS200FT Picture
Q2-F-1/2-01-SS200FT In Stock

Q2-F-1/2-01-SS200FT Distributor
Q2-F-1/2-01-SS200FT Heat Shrink Tubing

Image
Mfr.Part No
Description
Stock
LED BLUE CLEAR CHIP SMD R/A / ROHS, Side Looking Chip LED, Ultra Bright InGaP Chip LED
400
IC REG LDO 1.8V 0.3A TSOT23-5
340
MOSFET P-CH 20V 0.3A SOT-323
2846
AUDIO DSP WITH ANALOG INTERFACE | IC AUDIO DSP ANLG INTRFC 64-TQFP
14
uP Supervisory Circuit
423
500-mA Low-Dropout CMOS Linear Regulators Stable | IC REG LIN POS ADJ 500MA 6WSON
500
TRANS NPN 15V 9GHZ SOT-416
20

Top Sellers