The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DF36A-40S-0.4V(51)

Part No DF36A-40S-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RECEPT 40POS 0.4MM SMD GOLD
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
Pricing & Ordering $8.430 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.6260
$53.130
12+
$8.7190
$104.628
18+
$8.4470
$152.046
25+
$8.1740
$204.350
32+
$7.9020
$252.864
43+
$7.0840
$304.612
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,850 pieces
MOQ: 5 pcs
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
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Type Receptacle
Contact Type Center Strip Contact
Style Board to Cable/Wire
Number of Positions 40
Number of Positions Loaded All
Pitch - Mating 0.016" (0.40mm)
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Friction Lock
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12μin (0.30μm)
Insulation Color Black
Insulation Height 0.059" (1.50mm)
Temperature Range - Operating -35°C to 85°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Metal Cover, Solder Retention
Current Rating Varies by Wire Gauge
Voltage Rating 30VAC
Insulation Material Liquid Crystal Polymer (LCP), Halogen Free
Contact Finish Thickness - Post 3.9μin (0.10μm)
Win Source Part Number 1032958-DF36A-40S-0.4V(51)
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs

Description

The Hirose Electric Co Ltd DF36A-40S-0.4V(51) is a 40-position receptacle connector that comes in a reel package. It has a metal cover and solder retention features, and the contact type is center strip. The connector is board-to-cable/wire style and has a pitch of 0.016" (0.40mm). It has a voltage rating of 30VAC and a current rating that varies by wire gauge. The connector has a UL94 V-0 material flammability rating and is made of liquid crystal polymer (LCP), which is halogen-free. It has a friction lock fastening type and a contact finish of gold. The connector has a contact finish thickness - mating of 12μin (0.30μm) and a contact finish - post of gold with a contact finish thickness - post of 3.9μin (0.10μm). It has an insulation color of black and an insulation height of 0.059" (1.50mm). The connector can operate in a temperature range of -35°C to 85°C. It is a medium popularity connector with a fake threat in the open market of 47%. The supply and demand status of this connector is currently balanced, and it comes in a package of 4k pcs.