Search
Filters

FH12-45S-0.5SH

Part No :
FH12-45S-0.5SH
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 45POS 0.50MM R/A
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 225 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Cut Tape (CT)
Status Obsolete
Flat Flex Type FFC, FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 45
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Flip Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin-Lead
Dielectric Material Polyamide (PA), Nylon
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Beige
Actuator Color Brown
Mating Cycles 20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174229-FH12-45S-0.5SH
Manufacturer Homepage www.hirose-connectors.com
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Hirose Electric Co Ltd FH12-45S-0.5SH is available at WIN SOURCE. Please review product page below for detailed information, including FH12-45S-0.5SH price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH12-45S-0.5SH to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Cut Tape (CT)
Status Obsolete
Flat Flex Type FFC, FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 45
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Flip Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin-Lead
Dielectric Material Polyamide (PA), Nylon
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Beige
Actuator Color Brown
Mating Cycles 20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174229-FH12-45S-0.5SH
Manufacturer Homepage www.hirose-connectors.com
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FH12-45S-0.5SH
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
FH12-45S-0.5SH Price

FH12-45S-0.5SH Datasheet
FH12-45S-0.5SH Application

FH12-45S-0.5SH Replacement
FH12-45S-0.5SH Pdf

FH12-45S-0.5SH Pinout
FH12-45S-0.5SH Image

FH12-45S-0.5SH Picture
FH12-45S-0.5SH In Stock

FH12-45S-0.5SH Distributor
FH12-45S-0.5SH FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
FOR HIGH SPEED SWITCHING APPLICATION SILICON EPITAXIAL TYPE(COMMON ANODE)
2600
100−W STEREO DIGITAL AMPLIFIER POWER STAGE CONTROLLER
112
±15kV ESD-Protected, 3.3V, 1/8 Load, Failsafe RS-485/RS422 Transceivers | IC TXRX RS485/RS422 ESD 14SOIC
11
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
2
IC OPAMP GP 700KHZ 8SOIC
10
2.5V 10/100BasTX/FX MII Physical Layer Transceiver
389
IC DECODER/DEMUX 3-8 LINE 16SOIC
1391

Top Sellers