Search
Filters

FH12A-40S-0.5SH(55)

CONN FFC TOP 40POS 0.50MM R/A
Manufacturer: Hirose Electric Co Ltd
rohs
Rated 5/5 based on 1 customer reviews
Hirose Electric Co Ltd FH12A-40S-0.5SH(55) is available at WIN SOURCE. Please review product page below for detailed information, including FH12A-40S-0.5SH(55) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH12A-40S-0.5SH(55) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
45+
$1.241
$55.845
105+
$0.962
$101.010
360+
$0.838
$301.680
Availability: 1,664 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 45 pcs
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 40
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Flip Lock
Cable End Type Straight
Contact Finish Gold
Housing Material Polyamide (PA), Nylon
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Beige
Actuator Color Brown
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038724-FH12A-40S-0.5SH(55)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 40
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Flip Lock
Cable End Type Straight
Contact Finish Gold
Housing Material Polyamide (PA), Nylon
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Beige
Actuator Color Brown
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038724-FH12A-40S-0.5SH(55)
FH12A-40S-0.5SH(55) Price

FH12A-40S-0.5SH(55) Datasheet
FH12A-40S-0.5SH(55) Application

FH12A-40S-0.5SH(55) Replacement
FH12A-40S-0.5SH(55) Pdf

FH12A-40S-0.5SH(55) Pinout
FH12A-40S-0.5SH(55) Image

FH12A-40S-0.5SH(55) Picture
FH12A-40S-0.5SH(55) In Stock

FH12A-40S-0.5SH(55) Distributor
FH12A-40S-0.5SH(55) FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
CDSOT23-T03~T36C - TVS Diode Array Series
65063
FIXED IND 33UH 110MA 7.1 OHM SMD
5733
TVS DIODE 58.1VWM 121VC SMC
2081
MAGNETIC SWITCH LATCH TO94
13000
Quadruple low capacitance ESD suppressor
23962
TVS DIODE 3VWM 18VC SOT23
6500
IC MOSFET DVR 1.5A DUAL HS 8CDIP
2300
4 V, 30 mA low Cd Schottky barrier diode
8000