Search
Filters

FH26-45S-0.3SHW(05)

CONN FPC BOTTOM 45POS 0.30MM R/A
Manufacturer: Hirose Electric Co Ltd
rohs
Quantity
Price
Ext. Price
115+
€0.403
€46.368
300+
€0.302
€90.720
995+
€0.273
€271.337
Availability: 50,000 In Stock
This product has a minimum quantity of 115
Hirose Electric Co Ltd FH26-45S-0.3SHW(05) is available at WIN SOURCE. Please review product page below for detailed information, including FH26-45S-0.3SHW(05) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH26-45S-0.3SHW(05) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyamide (PA), Nylon
Features Zero Insertion Force (ZIF)
Voltage Rating 30V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A
Housing Color Black
Actuator Color Brown
Mating Cycles 10
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038747-FH26-45S-0.3SHW(05)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyamide (PA), Nylon
Features Zero Insertion Force (ZIF)
Voltage Rating 30V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A
Housing Color Black
Actuator Color Brown
Mating Cycles 10
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038747-FH26-45S-0.3SHW(05)
FH26-45S-0.3SHW(05) Price

FH26-45S-0.3SHW(05) Datasheet
FH26-45S-0.3SHW(05) Application

FH26-45S-0.3SHW(05) Replacement
FH26-45S-0.3SHW(05) Pdf

FH26-45S-0.3SHW(05) Pinout
FH26-45S-0.3SHW(05) Image

FH26-45S-0.3SHW(05) Picture
FH26-45S-0.3SHW(05) In Stock

FH26-45S-0.3SHW(05) Distributor
FH26-45S-0.3SHW(05) FFC,FPC(FlatFlexible)Connectors