Search
Filters

FH34SRJ-6S-0.5SH(50)

Part No : FH34SRJ-6S-0.5SH(50)
Manufacturer : Hirose Electric Co Ltd
Catalog : FFC,FPC(FlatFlexible)Connectors
Description : CONN FFC FPC 6POS 0.50MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Polyamide (PA), Nylon
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Gray
Actuator Color Black
Mating Cycles 20
Win Source Part Number 1038793-FH34SRJ-6S-0.5SH(50)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
Hirose Electric Co Ltd FH34SRJ-6S-0.5SH(50) is available at WIN SOURCE. Please review product page below for detailed information, including FH34SRJ-6S-0.5SH(50) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH34SRJ-6S-0.5SH(50) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Polyamide (PA), Nylon
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Gray
Actuator Color Black
Mating Cycles 20
Win Source Part Number 1038793-FH34SRJ-6S-0.5SH(50)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FH34SRJ-6S-0.5SH(50)
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
FH34SRJ-6S-0.5SH(50) Price

FH34SRJ-6S-0.5SH(50) Datasheet
FH34SRJ-6S-0.5SH(50) Application

FH34SRJ-6S-0.5SH(50) Replacement
FH34SRJ-6S-0.5SH(50) Pdf

FH34SRJ-6S-0.5SH(50) Pinout
FH34SRJ-6S-0.5SH(50) Image

FH34SRJ-6S-0.5SH(50) Picture
FH34SRJ-6S-0.5SH(50) In Stock

FH34SRJ-6S-0.5SH(50) Distributor
FH34SRJ-6S-0.5SH(50) FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
Quad 3-State Noninverting Buffers
2
IC RCVR 28BIT CHAN LINK 56TSSOP
89
SWITCH ROTARY DIP SPDT 100MA 16V
340
±1℃ Remote and Local System Temperature Monitor
90
TRISIL 130V BIDIRECT SMB
250
LM2673 SIMPLE SWITCHER® 3-A Step-Down Voltage Regulator With Adjustable Current Limit | IC REG BUCK 3.3V 3A 14VSON
191
GaAs MMIC SMT DOUBLE BALANCED MIXER, 1.5 - 4.5 GHz
11

Top Sellers