Search
Filters

FH39-29S-0.3SHW(10)

CONN FPC 29POS 0.30MM R/A
Manufacturer: Hirose Electric Co Ltd
rohs
Availability: 1 In Stock
Hirose Electric Co Ltd FH39-29S-0.3SHW(10) is available at WIN SOURCE. Please review product page below for detailed information, including FH39-29S-0.3SHW(10) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH39-29S-0.3SHW(10) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 29
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.044" (1.10mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyamide (PA), Nylon
Features Zero Insertion Force (ZIF)
Voltage Rating 30V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A
Contact Finish Thickness 19.7μin (0.50μm)
Housing Color Beige
Actuator Color Black
Mating Cycles 10
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038819-FH39-29S-0.3SHW(10)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 29
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.044" (1.10mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyamide (PA), Nylon
Features Zero Insertion Force (ZIF)
Voltage Rating 30V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A
Contact Finish Thickness 19.7μin (0.50μm)
Housing Color Beige
Actuator Color Black
Mating Cycles 10
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038819-FH39-29S-0.3SHW(10)
FH39-29S-0.3SHW(10) Price

FH39-29S-0.3SHW(10) Datasheet
FH39-29S-0.3SHW(10) Application

FH39-29S-0.3SHW(10) Replacement
FH39-29S-0.3SHW(10) Pdf

FH39-29S-0.3SHW(10) Pinout
FH39-29S-0.3SHW(10) Image

FH39-29S-0.3SHW(10) Picture
FH39-29S-0.3SHW(10) In Stock

FH39-29S-0.3SHW(10) Distributor
FH39-29S-0.3SHW(10) FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT V-OUT 14-QFN
147
IC SWITCH PWR HISIDE TO-220AB-5
6898
IC RF TXRX ISM
17957
MOSFET N-CH 500V 14A TO-247AC
3170
IC ADC 10BIT LC2MOS 28-PLCC
83
IC CLK BUFFER 2:5 200MHZ 24WQFN
537
Cybergate
633
IC CONV PWM UVLO HV SOT223-4
3550