Search
Filters

FH41-20S-0.5SH(05)

CONN FFC 20POS .5MM
Manufacturer: Hirose Electric Co Ltd
rohs
Availability: 1 In Stock
Hirose Electric Co Ltd FH41-20S-0.5SH(05) is available at WIN SOURCE. Please review product page below for detailed information, including FH41-20S-0.5SH(05) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH41-20S-0.5SH(05) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 20
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.098" (2.50mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tabbed
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Features Solder Retention
Voltage Rating 50V
Temperature Range - Operating -40°C to 105°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 1.25μin (0.03μm)
Housing Color Gray
Actuator Color Black
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038822-FH41-20S-0.5SH(05)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 20
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.098" (2.50mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tabbed
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Features Solder Retention
Voltage Rating 50V
Temperature Range - Operating -40°C to 105°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 1.25μin (0.03μm)
Housing Color Gray
Actuator Color Black
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038822-FH41-20S-0.5SH(05)
FH41-20S-0.5SH(05) Price

FH41-20S-0.5SH(05) Datasheet
FH41-20S-0.5SH(05) Application

FH41-20S-0.5SH(05) Replacement
FH41-20S-0.5SH(05) Pdf

FH41-20S-0.5SH(05) Pinout
FH41-20S-0.5SH(05) Image

FH41-20S-0.5SH(05) Picture
FH41-20S-0.5SH(05) In Stock

FH41-20S-0.5SH(05) Distributor
FH41-20S-0.5SH(05) FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 200V TO220F
643
IC REG LDO ADJ 0.5A 6MLF
3298
High-Accuracy, Low-Dropout Linear Regulators
2500
IC REG LDO 5V/ADJ 20POWERSO
1
65 / 70 Amp Standard SCRs
4792
DIODE SCHOTTKY 40V 10A TO277A
361
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSORS
50000
Power MOSFET(Vdss=500V, Rds(on)max=0.52ohm, Id=6.6A)
649
CURRENT MODE PWM CONTROLLER
125
2/2 Transceiver Full RS232 16-SOIC
32095