Search
Filters

FH52-50S-0.5SH

Part No :
FH52-50S-0.5SH
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FFC BOTTOM 50POS 0.50MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
55+
€0.876
€48.198
130+
€0.742
€96.396
205+
€0.719
€147.469
280+
€0.697
€195.219
360+
€0.674
€242.676
480+
€0.607
€291.211
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,000 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Mating Cycles 20
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 759917-FH52-50S-0.5SH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Current Rating (Amps) 0.5A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 105°C
Contact Finish Thickness 1.18μin (0.030μm)
Actuator Color Black
Contact Finish Gold
Contact Material Phosphor Bronze
Cable End Type Tabbed
Locking Feature Flip Lock
Housing Color Gray
FFC, FCB Thickness 0.30mm
Termination Solder
Pitch 0.020" (0.50mm)
Number of Positions 50
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Mounting Style SMT, Right Angle
Flat Flex Type FFC, FPC
Packaging Tape and Reel
Manufacturer Hirose Electric Co Ltd
Categories Connectors, Interconnects
Dielectric Material Liquid Crystal Polymer (LCP), Halogen Free
Connector/Contact Type Contacts, Bottom
Height Above Board 0.079" (2.00mm)
Hirose Electric Co Ltd FH52-50S-0.5SH is available at WIN SOURCE. Please review product page below for detailed information, including FH52-50S-0.5SH price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FH52-50S-0.5SH to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Mating Cycles 20
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 759917-FH52-50S-0.5SH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Current Rating (Amps) 0.5A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 105°C
Contact Finish Thickness 1.18μin (0.030μm)
Actuator Color Black
Contact Finish Gold
Contact Material Phosphor Bronze
Cable End Type Tabbed
Locking Feature Flip Lock
Housing Color Gray
FFC, FCB Thickness 0.30mm
Termination Solder
Pitch 0.020" (0.50mm)
Number of Positions 50
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Mounting Style SMT, Right Angle
Flat Flex Type FFC, FPC
Packaging Tape and Reel
Manufacturer Hirose Electric Co Ltd
Categories Connectors, Interconnects
Dielectric Material Liquid Crystal Polymer (LCP), Halogen Free
Connector/Contact Type Contacts, Bottom
Height Above Board 0.079" (2.00mm)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FH52-50S-0.5SH
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
FH52-50S-0.5SH Price

FH52-50S-0.5SH Datasheet
FH52-50S-0.5SH Application

FH52-50S-0.5SH Replacement
FH52-50S-0.5SH Pdf

FH52-50S-0.5SH Pinout
FH52-50S-0.5SH Image

FH52-50S-0.5SH Picture
FH52-50S-0.5SH In Stock

FH52-50S-0.5SH Distributor
FH52-50S-0.5SH FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
ZENER DIODES 200 mW 3-PIN MINI MOLD
3300
IC REG LDO 8V 1A TO252-5
356
MOSFET N-CH 60V SOT323
16580
IC VREF SHUNT ADJ SOT23-5
634
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1000
SWITCHING MODE POWER SUPPLY APPLICATION
54
LM22675/-Q1 42 V, 1 A SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
520

Top Sellers