HSCH-2A-D2(P)(03)

Part No :
HSCH-2A-D2(P)(03)
Manufacturer :
Catalog :
Fiber Optic Connectors-Adapters
Description :
CONN COUPLER RCPT SC-SC DUPLEX / Conn SC Adapter Single Mode Duplex F/F Crimp ST Panel Mount 0.5dB Bag
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
1+
$76.4200
$76.420
2+
$74.2240
$148.448
3+
$72.0280
$216.084
4+
$69.8320
$279.328
5+
$63.2440
$316.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 460 pieces
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
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Series HSC
Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Duplex
Mounting Panel Mount, Flange; Snap-In
Housing Material Synthetic Resin
Ferrule Material Zirconia
Features Angle Polished, Dust Cap
Color Green
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 772295-HSCH-2A-D2(P)(03)
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Family Name HSC
Introduction Date September 08, 2003
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2025
Hirose Electric Co Ltd HSCH-2A-D2(P)(03) is available at WIN SOURCE. Please review product page below for detailed information, including HSCH-2A-D2(P)(03) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSCH-2A-D2(P)(03) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Series HSC
Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Duplex
Mounting Panel Mount, Flange; Snap-In
Housing Material Synthetic Resin
Ferrule Material Zirconia
Features Angle Polished, Dust Cap
Color Green
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 772295-HSCH-2A-D2(P)(03)
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Family Name HSC
Introduction Date September 08, 2003
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2025
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HSCH-2A-D2(P)(03)
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
HSCH-2A-D2(P)(03) Price

HSCH-2A-D2(P)(03) Datasheet
HSCH-2A-D2(P)(03) Application

HSCH-2A-D2(P)(03) Replacement
HSCH-2A-D2(P)(03) Pdf

HSCH-2A-D2(P)(03) Pinout
HSCH-2A-D2(P)(03) Image

HSCH-2A-D2(P)(03) Picture
HSCH-2A-D2(P)(03) In Stock

HSCH-2A-D2(P)(03) Distributor
HSCH-2A-D2(P)(03) Fiber Optic Connectors-Adapters

Image
Mfr.Part No
Description
Stock
IC EPROM 8MBIT PARALLEL 32DIP
149
Trans GP BJT PNP 50V 3A 1000mW 3-Pin ATV
280
MCU 16-bit CY16 RISC 4KB ROM 3.3V 100-Pin TQFP Tray / IC USB HOST/PERIPH CNTRL 100LQFP
10810
128-Position I2C Compatible Digital Resistor / Digital Potentiometer 5kOhm 128POS Volatile Automotive 6-Pin SC-70 T/R
67
IC ADC 16BIT SRL 100K 1CH 8VSSOP
3000
MCU 32-bit SH-2 RISC 128KB EPROM 5V 112-Pin PQFP Tray / IC MCU 32BIT 128KB OTP 112QFP
20

Top Sellers