The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

HMC659LC5

Part No HMC659LC5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC POWER AMPLIFIER, DC - 15 GHz | IC RF AMP GP 0HZ-15GHZ 32CSMT
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
Pricing & Ordering $478.397 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$422.9860
$422.986
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 650 pieces
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
Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 15GHz
P1dB 27.5dBm
Gain 19dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 8V
Supply Current 300mA
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Family Part Number HMC659
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181459-HMC659LC5
Manufacturer Homepage www.hittite.com
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited

Description

Analog Devices Inc. Product Overview: HMC659LC5

The HMC659LC5 is a high-performance, wideband Direct Quadrature Modulator developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This modulator is part of a series of components that are designed to address the needs of advanced communication systems such as broadband wireless access systems, satellite communications, and point-to-point radios.

Designed to operate over a broad frequency range, the HMC659LC5 features an RF and LO frequency range from 10 GHz to 15 GHz, making it suitable for K and Ku band applications. The device integrates a balanced mixer, LO buffer amplifier, and a quadrature hybrid, all of which work together to provide exceptional sideband suppression and carrier suppression performance. This level of integration simplifies the design process for RF engineers and helps reduce the overall component count in the signal chain.

The HMC659LC5 boasts an impressive sideband suppression specification of typically 25 dBc and a carrier suppression of typically 30 dBc, ensuring a clean modulation performance. Additionally, the device offers an output IP3 of 25 dBm, providing robust linearity which is crucial for maintaining signal integrity in complex modulation schemes.

With a single supply voltage of +5V and an IF bandwidth of DC to 3.5 GHz, the HMC659LC5 is versatile enough to support a wide range of modulation formats. Its SMT package is designed for surface mount technology, making it easy to integrate into various circuit boards and systems. The compact 5x5 mm QFN package also helps to save valuable board space in densely packed designs.

Overall, the HMC659LC5 from Analog Devices Inc. is an excellent choice for designers looking to implement high-quality, reliable quadrature modulation in their RF communication systems. Its wide frequency range, excellent linearity, and integrated design make it a powerful component for next-generation wireless communication infrastructure.