Search
Filters

2TL62-82

Part No : 2TL62-82
Manufacturer : Honeywell
Catalog : Toggle Switches
Description : SWITCH TOGGLE DPDT 10A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,382 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-Mom
Current Rating 10A (AC)
Voltage Rating - AC 125V
Actuator Type Flatted
Actuator Length 16.51mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 12.40mm Dia
Bushing Thread 15/32-32
Ingress Protection Environment Proof
Actuator Material Nickel Plated
Temperature Range - Operating -65°C to 71°C
Win Source Part Number 1051297-2TL62-82
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The 2TL62-82 is defined as Toggle Switches ,included in Switches group. The designer and manufactured of 2TL62-82 is Honeywell. It is available in WIN SOURCE PHI warehouse. The storage code of 2TL62-82 is 466595. More detailed data for 2TL62-82, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-Mom
Current Rating 10A (AC)
Voltage Rating - AC 125V
Actuator Type Flatted
Actuator Length 16.51mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 12.40mm Dia
Bushing Thread 15/32-32
Ingress Protection Environment Proof
Actuator Material Nickel Plated
Temperature Range - Operating -65°C to 71°C
Win Source Part Number 1051297-2TL62-82
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2TL62-82
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
2TL62-82 Price

2TL62-82 Datasheet
2TL62-82 Application

2TL62-82 Replacement
2TL62-82 Pdf

2TL62-82 Pinout
2TL62-82 Image

2TL62-82 Picture
2TL62-82 In Stock

2TL62-82 Distributor
2TL62-82 Toggle Switches

Image
Mfr.Part No
Description
Stock
Dual 4-input NAND gate
159
TRIMMER 200 OHM 0.5W PC PIN
10000
DIODE, SCHOTTKY, STANDARD, 16A,
139
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
151
IC OPAMP GP 100KHZ RRO 8SOIC
200
IC VOLTAGE SUPERVISOR SOT-23-3
19
P-Channel Enhancement Mode Field Effect Transistor
82

Top Sellers