Search
Filters

1606-9

Part No : 1606-9
Manufacturer : TE Connectivity
Catalog : Multiple Conductor Cables
Description : 44A1121-16-0/6-9
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 16 AWG
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter 0.184" (4.67mm)
Shield Type Braid
Jacket Color White
Voltage 600V
Temperature Range - Operating -65°C to 150°C
Jacket (Insulation) Thickness 0.009" (0.23mm)
Shield Material Copper, Silver Coated
Shield Coverage 85%
Win Source Part Number 149171-1606-9
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The 1606-9,offered by TE Connectivity factory, is a Multiple Conductor Cables. It is divided into Cables,Wires category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 1606-9 is 4569 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 16 AWG
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter 0.184" (4.67mm)
Shield Type Braid
Jacket Color White
Voltage 600V
Temperature Range - Operating -65°C to 150°C
Jacket (Insulation) Thickness 0.009" (0.23mm)
Shield Material Copper, Silver Coated
Shield Coverage 85%
Win Source Part Number 149171-1606-9
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1606-9
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
1606-9 Price

1606-9 Datasheet
1606-9 Application

1606-9 Replacement
1606-9 Pdf

1606-9 Pinout
1606-9 Image

1606-9 Picture
1606-9 In Stock

1606-9 Distributor
1606-9 Multiple Conductor Cables

Image
Mfr.Part No
Description
Stock
ULTRAFAST SOFT RECOVERY RECTIFIER DIODES
2
IC MCU 32BIT 384KB FLASH 144QFP
30
8-Bit AVR Microcontroller with 16K Bytes In-System ProgrammableFlash
105
Old Company Name in Catalogs and Other Documents
40
IC HEX INVERTER SCHM TRIG 14SSOP
198
MOSFET N-CH 30V 7.3A 8-SOIC
10336
NPN EPITAXIAL SILICON TRANSISTOR FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION
1800

Top Sellers