Search
Filters

74F280PC

Part No :
74F280PC
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,900 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 076214-74F280PC
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The 74F280PC,offered by Fairchild/ON Semiconductor factory, is a Logic - Parity Generators and Checkers. It is divided into Integrated Circuits(ICs) category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 74F280PC is 26220 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 076214-74F280PC
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74F280PC
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
74F280PC Price

74F280PC Datasheet
74F280PC Application

74F280PC Replacement
74F280PC Pdf

74F280PC Pinout
74F280PC Image

74F280PC Picture
74F280PC In Stock

74F280PC Distributor
74F280PC Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
CAP TANTALUM 22UF 25V 2917
249
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
10
TRANS PNP 100V 10A / Trans GP BJT PNP 100V 10A 3-Pin(3+Tab) SOT-93
4
TRANSITION MODE PFC CONTROLLER
1559
FILTER RC(PI) 33 OHM/27PF SMD
853
NPN Silicon RF Transistor (For linear broadband amplifier applications up to 500MHz SAW filter driver in TV tuners)
14977
IC CURR-LIM SW SNGL PROG 8-SOIC
383
IC REG BUCK ADJUSTABLE 2A 16TQFN
106

Top Sellers