Search
Filters

AS431IANTR-G1

IC VREF SHUNT ADJ SOT23
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
300+
$0.167
$50.100
705+
$0.142
$100.110
2,655+
$0.113
$300.015
Availability: 65,710 In Stock
This product has a minimum quantity of 300

The Diodes Incorporated AS431IANTR-G1 Shunt voltage reference is available in the SOT-23 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.5%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 125°C (TA).

Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051838-AS431IANTR-G1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051838-AS431IANTR-G1
AS431IANTR-G1 Price

AS431IANTR-G1 Datasheet
AS431IANTR-G1 Application

AS431IANTR-G1 Replacement
AS431IANTR-G1 Pdf

AS431IANTR-G1 Pinout
AS431IANTR-G1 Image

AS431IANTR-G1 Picture
AS431IANTR-G1 In Stock

AS431IANTR-G1 Distributor
AS431IANTR-G1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=2.1V, @Vge=15V, Ic=25A)
26
ENGINE MODIFICATIONS FOR O-RING DISTRIBUTORS
17
DIGITAL SIGNAL PROCESSORS
70
IC D-TYPE POS TRG SNGL 20TSSOP
357
IC CLOCK GEN 3CH PLL 20HQFN
3235
DIODE SCHOTTKY 20V 1A SOT666
389267
IC 4X16 FIFO REGISTER 16-DIP
1000
5V ECL 4-Input OR/NOR
464