Search
Filters

B3S-1002P

SWITCH TACTILE SPST-NO 0.05A 24V
Manufacturer: Omron
rohs
Rated 5/5 based on 1 customer reviews

The B3S-1002P,offered by Omron factory, is a Tactile Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B3S-1002P is 68781 .Quickly check in-stock inventory by using the code with our customer services.

Quantity
Price
Ext. Price
210+
€0.209
€43.886
525+
€0.165
€86.688
1,735+
€0.149
€258.133
Availability: 3,208 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 210 pcs
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 230gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Fully
Switch Travel 0.25mm
Mechanical Life 300,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 68781-B3S-1002P
Family Name B3S
Introduction Date May 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
ADTSM62YVB;  ADTSM61SV; TSS61S; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 230gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Fully
Switch Travel 0.25mm
Mechanical Life 300,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 68781-B3S-1002P
Family Name B3S
Introduction Date May 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
ADTSM62YVB;  ADTSM61SV; TSS61S; 
B3S-1002P Price

B3S-1002P Datasheet
B3S-1002P Application

B3S-1002P Replacement
B3S-1002P Pdf

B3S-1002P Pinout
B3S-1002P Image

B3S-1002P Picture
B3S-1002P In Stock

B3S-1002P Distributor
B3S-1002P Tactile Switches

Image
Mfr.Part No
Description
Stock
RF Transceiver GFSK 2.5V/3.3V Automotive 32-Pin QFN EP Tray
1817
CAP FILM 3300PF 5% 16VDC 0805
50526
RES SMD 200 OHM 1% 1/8W 0805
21500
512K (64K x 8) CMOS FLASH MEMORY
1458
200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response
37852
Octal D-type transparent latch; 3-state
3554
SOT-23-3L Plastic-Encapsulate Transistors
10816
IC POT DPP DUAL 64TAP I2C 24TSSO
327