Search
Filters

BU9832GUL-WE2

IC EEPROM 8KBIT 5MHZ VCSP50L2
Manufacturer: Rohm Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,254 In Stock
The BU9832GUL-WE2, categoried into Memory classification, is manufactured on Rohm Semiconductor, supplied in a 8-VCSP50L2 (2.09x1.85). The BU9832GUL-WE2 is a 8Kb (1K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 5MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VCSP50L2 (2.09x1.85)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 049914-BU9832GUL-WE2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 5MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VCSP50L2 (2.09x1.85)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 049914-BU9832GUL-WE2
BU9832GUL-WE2 Price

BU9832GUL-WE2 Datasheet
BU9832GUL-WE2 Application

BU9832GUL-WE2 Replacement
BU9832GUL-WE2 Pdf

BU9832GUL-WE2 Pinout
BU9832GUL-WE2 Image

BU9832GUL-WE2 Picture
BU9832GUL-WE2 In Stock

BU9832GUL-WE2 Distributor
BU9832GUL-WE2 Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V/ADJ 0.3A 8TDFN
42500
CAP 220MF -20% +80% 5.5V T/H
12600
Voltage Transducer AV 100 Series
58