Search
Filters

EP1K30TI144-2N

Part No : EP1K30TI144-2N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 102 I/O 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$45.808
$91.616
3+
$38.760
$116.280
4+
$37.586
$150.344
6+
$36.411
$218.466
8+
$35.237
$281.896
10+
$31.713
$317.130
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 102
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 084878-EP1K30TI144-2N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The EP1K30TI144-2N, from Altera, is an embedded FPGAs with 216 and 102 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 24576. The EP1K30TI144-2N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 102
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 084878-EP1K30TI144-2N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K30TI144-2N
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
EP1K30TI144-2N Price

EP1K30TI144-2N Datasheet
EP1K30TI144-2N Application

EP1K30TI144-2N Replacement
EP1K30TI144-2N Pdf

EP1K30TI144-2N Pinout
EP1K30TI144-2N Image

EP1K30TI144-2N Picture
EP1K30TI144-2N In Stock

EP1K30TI144-2N Distributor
EP1K30TI144-2N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 150V 29A I-PAK
869
DIODE SCHOTTKY 5A 200V DO-214AB
7813
12-bit, serial IN, parallel OUT driver
82
IC REG BOOST ADJ 1.8A SOT23-5
39
IGBT MODULE 1200V 450A
1
IC FLASH 1MBIT 200NS 32TSOP
43
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
93

Top Sellers