Search
Filters

EP4SGX530KH40I3N

Part No : EP4SGX530KH40I3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 744 I/O 1517HBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$1,592.887
$1,592.887
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 21248
Number of Logic Elements/Cells 531200
Total RAM Bits 28033024
Number of I/O 744
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1517-HBGA (42.5x42.5)
Win Source Part Number 084323-EP4SGX530KH40I3N
Family Name EP4SGX530
Introduction Date May 01, 2008
ECCN 3A001.a.7.a
Country of Origin Malaysia, Republic of Korea, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
XC4VFX140-11FF1517I;  XC4VFX140-12FF1517I;  XC4VLX200-10FF1517I; 
The EP4SGX530KH40I3N, from Altera, is an embedded FPGAs with 21248 and 744 I/O. It contains 531200 logic cells/elements. The total number of RAM bits is 28033024. The EP4SGX530KH40I3N operates with a 0.87 V to 0.93 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1517-HBGA (42.5x42.5) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 21248
Number of Logic Elements/Cells 531200
Total RAM Bits 28033024
Number of I/O 744
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1517-HBGA (42.5x42.5)
Win Source Part Number 084323-EP4SGX530KH40I3N
Family Name EP4SGX530
Introduction Date May 01, 2008
ECCN 3A001.a.7.a
Country of Origin Malaysia, Republic of Korea, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
XC4VFX140-11FF1517I;  XC4VFX140-12FF1517I;  XC4VLX200-10FF1517I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4SGX530KH40I3N
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
EP4SGX530KH40I3N Price

EP4SGX530KH40I3N Datasheet
EP4SGX530KH40I3N Application

EP4SGX530KH40I3N Replacement
EP4SGX530KH40I3N Pdf

EP4SGX530KH40I3N Pinout
EP4SGX530KH40I3N Image

EP4SGX530KH40I3N Picture
EP4SGX530KH40I3N In Stock

EP4SGX530KH40I3N Distributor
EP4SGX530KH40I3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC CPLD 440MC 9NS 100TQFP
1
High-Precision LDO 60mA C-MOS Voltage Regulator with Standby
300
LOW NOISE 150mA LDO REGULATOR
100
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
20
MOSFET N-CH 500V 17A TO-220FP
2354
MOSFET N-CH 55V 30A TO252-3
1798

Top Sellers