Search
Filters

ICE2B165

Part No :
ICE2B165
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC OFFLINE CTRLR SMPS CM 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,041 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 13.5V
Supply Voltage - Operating 8.5 V to 21 V
Duty Cycle 72%
Frequency - Switching 67kHz
Power (Watts) 31W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DIP-8
Mounting Through Hole
Win Source Part Number 068342-ICE2B165
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Infineon Technologies ICE2B165 is available at WIN SOURCE. Please review product page below for detailed information, including ICE2B165 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ICE2B165 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 13.5V
Supply Voltage - Operating 8.5 V to 21 V
Duty Cycle 72%
Frequency - Switching 67kHz
Power (Watts) 31W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DIP-8
Mounting Through Hole
Win Source Part Number 068342-ICE2B165
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICE2B165
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
ICE2B165 Price

ICE2B165 Datasheet
ICE2B165 Application

ICE2B165 Replacement
ICE2B165 Pdf

ICE2B165 Pinout
ICE2B165 Image

ICE2B165 Picture
ICE2B165 In Stock

ICE2B165 Distributor
ICE2B165 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2x2 16MLF
Ultra Low Power 1-Bit 32 kHz RTC
877
MOSFET P-CH 16V 1A SOT-143
670
Transient Voltage Suppressors for ESD Protection
2100
DIODE ZENER 3.9V 350MW SOD123
247
RF Amp Single LNA 6GHz 6-Pin SOT-363 Bag / IC RF AMP 5V 21.8DB SOT-363
35
IC REG LDO 5V 0.25A SOT223
90
IC FPS POWER SWITCH 9-SIP
379

Top Sellers