Search
Filters

ISL6545AIBZ-T

Part No : ISL6545AIBZ-T
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 868 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 14.4 V
Frequency - Switching 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 070048-ISL6545AIBZ-T
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The ISL6545AIBZ-T is a Step-Down(Buck) controller, manufactured by Intersil, contained in 8-SOIC Reel - TR packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a 600kHz. It accepts input voltages from 4.5 V to 14.4 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 14.4 V
Frequency - Switching 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 070048-ISL6545AIBZ-T
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL6545AIBZ-T
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
ISL6545AIBZ-T Price

ISL6545AIBZ-T Datasheet
ISL6545AIBZ-T Application

ISL6545AIBZ-T Replacement
ISL6545AIBZ-T Pdf

ISL6545AIBZ-T Pinout
ISL6545AIBZ-T Image

ISL6545AIBZ-T Picture
ISL6545AIBZ-T In Stock

ISL6545AIBZ-T Distributor
ISL6545AIBZ-T PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC BUS BUFF DVR TRI-ST 5TSSOP
3434
IC VOLT DETECTOR 3.9V SOT89-3
300
Switching Regulator Application
53
DIODE GEN PURP 200V 3A CPD
787
CAP CER 47PF 50V NPO 0201
8000
IC XLATOR LVPECL-LVTTL DFF 8SOIC
1718

Top Sellers