JAN1N4148-1

Part No :
JAN1N4148-1
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 75V 200MA DO35
Rohs State :
Need to verify
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
Unit Price
Ext. Price
5+
$10.2510
$51.255
12+
$8.5350
$102.420
19+
$8.2900
$157.510
25+
$8.0440
$201.100
33+
$7.7990
$257.367
43+
$7.0630
$303.709
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,030 pieces
MOQ: 5 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 500nA @ 75V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-35
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 070310-JAN1N4148-1
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The Microsemi Corporation JAN1N4148-1 is a Standard diodes, encapsulated in DO-35 Bulk package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 75V and 1.2V @ 100mA, separately. The highest operating temperature of the JAN1N4148-1 is -65°C to 175°C. It can deliver 200mA average rectified current and 500nA @ 75V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 500nA @ 75V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-35
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 070310-JAN1N4148-1
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for JAN1N4148-1
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
JAN1N4148-1 Price

JAN1N4148-1 Datasheet
JAN1N4148-1 Application

JAN1N4148-1 Replacement
JAN1N4148-1 Pdf

JAN1N4148-1 Pinout
JAN1N4148-1 Image

JAN1N4148-1 Picture
JAN1N4148-1 In Stock

JAN1N4148-1 Distributor
JAN1N4148-1 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC 5V SCSI TERMINATOR 28-PLCC
870
DIODE ARRAY SCHOTTKY 40V LPDS
413
RF Switch SPDT 14dB 6-Pin SSOP T/R
350
LOW VOLTAGE DETECTOR
920
IC MCU 8BIT 64KB FLASH 28SSOP

Top Sellers