Search
Filters

L6451

IC DRIVER INKJET 28CHAN 44-PLCC
Manufacturer: STMicroelectronics
rohs
Availability: 1,298 In Stock
The STMicroelectronics L6451 is 4.75 V to 5.25 V powered for communication protocol. It is available in 44-PLCC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 72993-L6451
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 72993-L6451
L6451 Price

L6451 Datasheet
L6451 Application

L6451 Replacement
L6451 Pdf

L6451 Pinout
L6451 Image

L6451 Picture
L6451 In Stock

L6451 Distributor
L6451 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6.8V 500MW SOD80C
34404
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
13
High Speed CMOS Optocouplers
190
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References
61
IC D-TYPE POS TRG SNGL 20SOIC
1522
900 MHz BAND AMPLIFIER APPLICATIONS
3000
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
3735