The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LFEC6E-3F256C

Part No LFEC6E-3F256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 195 I/O 256FBGA
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
Pricing & Ordering $2.579 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.3170
$51.804
29+
$3.5420
$102.718
44+
$3.4320
$151.008
61+
$3.3210
$202.581
78+
$3.2100
$250.380
105+
$2.8780
$302.190
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 12 pcs
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
Manufacturer Lattice Semiconductor Corporation
Status Obsolete(EOL)
Number of Logic Elements/Cells 6100
Total RAM Bits 94208
Number of I/O 195
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FPBGA (17x17)
Win Source Part Number 070914-LFEC6E-3F256C
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited

Description

The LFEC6E-3F256C is an obsolete (EOL) integrated circuit manufactured by Lattice Semiconductor Corporation. It is a medium-popularity product with a fake threat in the open market of 68%. The supply and demand status of the product is limited. The product is suitable for use in various electronic devices and has a temperature range of 0°C to 85°C (TJ). It has a low operating voltage of 1.14V to 1.26V and is easy to mount. The product has 195 I/O, 6100 logic elements/cells, and 94208 total RAM bits, making it an ideal choice for various applications.