Search
Filters

LM2670SDX-3.3/NOPB

IC REG BUCK 3.3V 3A 14VSON
Manufacturer: Texas Instruments
rohs
Availability: 566 In Stock
The LM2670SDX-3.3/NOPB is manufactured by Texas Instruments, which is available in 14-VSON (5x6), with the function of Step-Down. The part operates from 8V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 260kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 3.3V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VSON (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041076-LM2670SDX-3.3/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VSON (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041076-LM2670SDX-3.3/NOPB
LM2670SDX-3.3/NOPB Price

LM2670SDX-3.3/NOPB Datasheet
LM2670SDX-3.3/NOPB Application

LM2670SDX-3.3/NOPB Replacement
LM2670SDX-3.3/NOPB Pdf

LM2670SDX-3.3/NOPB Pinout
LM2670SDX-3.3/NOPB Image

LM2670SDX-3.3/NOPB Picture
LM2670SDX-3.3/NOPB In Stock

LM2670SDX-3.3/NOPB Distributor
LM2670SDX-3.3/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC CODEC S/PDIF RCVR 64LQFP
3998
IC OPAMP GP 2.2MHZ 14SOIC
8881
Low-Voltage SOT23 μP Supervisors with Manual Reset and Watchdog Timer
5000
64/68/80-Pin High-Performance, 64-Kbyte Enhanced Flash Microcontrollers with ECAN Module
303
TRANS PNP 100V 1A SOT223
5100
128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT
1304
Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier
1
5V, Low-Power, Voltage-Output, Serial 10-Bit DACs
7143
64-Kbit serial I2C bus EEPROM
10000