The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM4040CIM3-2.5/NOP

Part No LM4040CIM3-2.5/NOP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
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
Pricing & Ordering $0.184 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
105+
$0.4810
$50.505
255+
$0.3950
$100.725
395+
$0.3820
$150.890
545+
$0.3700
$201.650
700+
$0.3580
$250.600
935+
$0.3210
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 372,010 pieces
MOQ: 105 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 84448-LM4040CIM3-2.5/NOP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio

Description

The LM4040CIM3-2.5/NOP from Texas Instruments is a fixed voltage reference device that delivers high precision and stability. This product is a member of the LM4040 series, which is known for its reliability and superior performance. The LM4040CIM3-2.5/NOP is designed to cater to a wide range of applications, including portable devices, data acquisition systems, and industrial controls, among others. The LM4040CIM3-2.5/NOP offers a fixed reference voltage of 2.5V, making it an ideal choice for systems that require a stable reference voltage. It is designed to maintain precision even under varying operating conditions. The device has a low dynamic impedance, ensuring that it can handle a wide range of load conditions while maintaining a stable output voltage. This makes it a suitable choice for systems that require a reliable reference voltage under varying load conditions. The device is characterized by its low operating current, which makes it energy efficient. This feature is particularly beneficial for battery-powered devices, where energy efficiency is a key consideration. The device also has a wide operating temperature range, making it suitable for use in a variety of environments. The LM4040CIM3-2.5/NOP is available in a compact SOT-23 package, making it suitable for space-constrained applications. Despite its small size, the device does not compromise on performance or reliability. The device is also RoHS compliant, making it an environmentally friendly choice. Texas Instruments, the manufacturer of the LM4040CIM3-2.5/NOP, is a trusted name in the electronics industry. Known for their high-quality products and innovative solutions, Texas Instruments is a preferred choice for a wide range of applications. With the LM4040CIM3-2.5/NOP, Texas Instruments continues to uphold its reputation for delivering reliable and high-performing products. In conclusion, the LM4040CIM3-2.5/NOP from Texas Instruments is a high-quality fixed voltage reference device that delivers precision and stability. Its low operating current and wide operating temperature range make it a versatile choice for a variety of applications. Whether you are designing a portable device, a data acquisition system, or an industrial control system, the LM4040CIM3-2.5/NOP is a reliable and efficient choice for your voltage reference needs.