Search
Filters

LM80CIMT-3

Part No : LM80CIMT-3
Manufacturer : Texas Instruments
Catalog : PMIC - Thermal Management
Description : IC MONITOR SYS HARDWAR 24-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.426
€48.510
45+
€2.052
€92.340
70+
€1.990
€139.293
95+
€1.928
€183.141
125+
€1.866
€233.213
165+
€1.679
€277.101
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,598 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071526-LM80CIMT-3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Texas Instruments LM80CIMT-3 is available at WIN SOURCE. Please review product page below for detailed information, including LM80CIMT-3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM80CIMT-3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071526-LM80CIMT-3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM80CIMT-3
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
LM80CIMT-3 Price

LM80CIMT-3 Datasheet
LM80CIMT-3 Application

LM80CIMT-3 Replacement
LM80CIMT-3 Pdf

LM80CIMT-3 Pinout
LM80CIMT-3 Image

LM80CIMT-3 Picture
LM80CIMT-3 In Stock

LM80CIMT-3 Distributor
LM80CIMT-3 PMIC - Thermal Management

Image
Mfr.Part No
Description
Stock
Dual High-Speed 1.5A MOSFET Drivers
1
General purpose (dual digital transistors)
3200
N-Channel Enhancement Mode Field Effect Transistor
106
1 Channel 8-bit A/D Converter
2
IC TXRX RS-485 DIFF LP 16TSSOP
988
POWER TRANSISTORS(10A,350-400V,150W)
IC MPU MPC82XX 266MHZ 516BGA
9