Search
Filters

LM80CIMTX-3

Part No :
LM80CIMTX-3
Manufacturer :
Catalog :
PMIC - Thermal Management
Description :
IC MPU SYSTEM HDWR MON 24-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 907 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071528-LM80CIMTX-3
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Texas Instruments LM80CIMTX-3 is available at WIN SOURCE. Please review product page below for detailed information, including LM80CIMTX-3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM80CIMTX-3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071528-LM80CIMTX-3
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM80CIMTX-3
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
LM80CIMTX-3 Price

LM80CIMTX-3 Datasheet
LM80CIMTX-3 Application

LM80CIMTX-3 Replacement
LM80CIMTX-3 Pdf

LM80CIMTX-3 Pinout
LM80CIMTX-3 Image

LM80CIMTX-3 Picture
LM80CIMTX-3 In Stock

LM80CIMTX-3 Distributor
LM80CIMTX-3 PMIC - Thermal Management

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 68KB FLASH 48LQFP
187
SOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference
8
DIODE ZENER 15V 300MW SOD323
24822
RES SMD 100 OHM 1% 1/8W 0805
500
IC CURRENT SENSE 600V 1MA 8-SOIC
1188

Top Sellers