Search
Filters

LP8345CLDX-2.5

Part No : LP8345CLDX-2.5
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 0.5A 6WSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,833 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 50μA
PSRR 55dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.335V @ 500mA
Mounting SMD (SMT)
Case / Package 6-WSON (2.92x3.29)
Win Source Part Number 071944-LP8345CLDX-2.5
The LP8345CLDX-2.5 is defined as PMIC - Voltage Regulators - Linear ,included in Integrated Circuits(ICs) group. The designer and manufactured of LP8345CLDX-2.5 is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of LP8345CLDX-2.5 is 189627. More detailed data for LP8345CLDX-2.5, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 50μA
PSRR 55dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.335V @ 500mA
Mounting SMD (SMT)
Case / Package 6-WSON (2.92x3.29)
Win Source Part Number 071944-LP8345CLDX-2.5
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP8345CLDX-2.5
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
LP8345CLDX-2.5 Price

LP8345CLDX-2.5 Datasheet
LP8345CLDX-2.5 Application

LP8345CLDX-2.5 Replacement
LP8345CLDX-2.5 Pdf

LP8345CLDX-2.5 Pinout
LP8345CLDX-2.5 Image

LP8345CLDX-2.5 Picture
LP8345CLDX-2.5 In Stock

LP8345CLDX-2.5 Distributor
LP8345CLDX-2.5 PMIC - Voltage Regulators - Linear

Top Sellers